EN
  • EN
  • DE

ANX5802R

Part No ANX5802R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817155-ANX5802R
Ultra Librarian 3D Model Ultra Librarian ANX5802R CAD Model

Description

The ANX5802R is a DisplayPort™ to Quad-Lane Mobile Industry Processor Interface (MIPI) Display Serial Interface (DSI) bridge. It is designed to convert DisplayPort signals into MIPI DSI signals, enabling connectivity between devices with DisplayPort outputs and displays with MIPI DSI inputs. This bridge is commonly used in mobile devices, tablets, and other embedded systems to connect application processors to display panels.

Applications

  • Mobile Devices (Smartphones, Tablets)
  • Embedded Systems
  • Portable Gaming Consoles
  • Virtual Reality (VR) Headsets
  • Augmented Reality (AR) Devices

Features

  • Input Interface: DisplayPort™
  • Output Interface: Quad-Lane MIPI DSI
  • Resolution Support: Supports high-resolution displays, up to 4K UHD
  • HDCP Support: High-bandwidth Digital Content Protection (HDCP) for secure content transmission
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices
  • Adaptive Equalization: Integrated adaptive equalization to compensate for signal loss
  • Integrated Oscillator: On-chip oscillator for reduced BOM cost

Benefits

  • Connectivity: Provides seamless connectivity between DisplayPort sources and MIPI DSI displays.
  • High Resolution Support: Enables high-resolution display capabilities in mobile and embedded devices.
  • Content Protection: HDCP support ensures secure transmission of protected content.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Signal Integrity: Adaptive equalization maintains signal integrity over longer distances.

Additional Details

The ANX5802R incorporates advanced signal processing techniques to ensure reliable and high-quality video transmission. It supports various MIPI DSI data types and formats. The device is typically available in a compact package, making it suitable for space-constrained applications. Detailed specifications, including timing characteristics and power consumption data, are available in the product datasheet.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess