The AAT3223IGU-2.8-T1 is a low dropout (LDO) linear regulator manufactured by Advanced Analog Technology (now Skyworks Solutions). It is designed to provide a stable 2.8V output voltage from a higher input voltage, making it suitable for a variety of portable and battery-powered applications.
Applications:
- Voltage regulation in smartphones and tablets.
- Power management in portable media players.
- Voltage regulation in IoT devices.
- Post-regulation for switching power supplies.
- Battery-powered applications requiring a stable 2.8V supply.
Features:
- Fixed 2.8V output voltage.
- Low dropout voltage.
- Low quiescent current.
- Short-circuit protection.
- Over-temperature protection.
- Small package (UTDFN-6).
- Stable with ceramic output capacitors.
Benefits:
- Provides a stable and accurate 2.8V supply for sensitive electronic components.
- Extends battery life in portable devices due to low dropout and low quiescent current.
- Protects the device from damage due to short circuits and over-temperature conditions.
- Saves board space due to the small UTDFN-6 package.
- Simplifies design by being stable with ceramic capacitors.
Additional Details:
The AAT3223IGU-2.8-T1 typically operates with an input voltage range of 2.5V to 5.5V. The dropout voltage is typically less than 200mV at the rated output current. The quiescent current is typically a few microamperes. The output current capability is typically 300mA. The UTDFN-6 package is a very small, thin package. The operating temperature range is typically -40°C to +85°C. It's crucial to consult the official datasheet for the most accurate and up-to-date specifications. Proper thermal management is important to ensure reliable operation at high output currents.