EN
  • EN
  • DE

AAT2114IVN-0.6-T1

Part No AAT2114IVN-0.6-T1
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816403-AAT2114IVN-0.6-T1
Ultra Librarian 3D Model Ultra Librarian AAT2114IVN-0.6-T1 CAD Model

Description

The AAT2114IVN-0.6-T1 is a high-efficiency step-down (buck) DC-DC converter from Advanced Analog Technology (now Skyworks Solutions, Inc.). It's designed to provide a regulated 0.6A output current from a higher voltage input, making it ideal for portable devices and battery-powered applications.

Applications:

  • Portable Media Players: Powers the core circuitry of media players with efficient voltage conversion.
  • Mobile Phones: Supplies power to various components in mobile phones, such as the processor and display.
  • PDAs (Personal Digital Assistants): Provides regulated power for PDAs and handheld devices.
  • GPS Devices: Used in GPS navigation systems to ensure stable power delivery.
  • Digital Cameras: Powers the internal circuits of digital cameras, ensuring stable voltage under varying loads.

Features:

  • High Efficiency: Achieves high efficiency in converting input voltage to output voltage, minimizing power loss.
  • 0.6A Output Current: Capable of delivering a stable 0.6A output current.
  • Low Quiescent Current: Minimizes current consumption when the device is in standby mode.
  • Fixed Frequency Operation: Operates at a fixed switching frequency, simplifying filter design and reducing noise.
  • Internal Compensation: Internal compensation network reduces the number of external components required.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage to the device and the load.
  • Over-Temperature Protection: Shuts down the device when the junction temperature exceeds safe limits.
  • Small Package: Available in a small, space-saving package suitable for portable applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend battery life in portable devices.
  • Reduced Board Space: Small package and integrated features minimize board space requirements.
  • Simplified Design: Internal compensation simplifies the design process and reduces the number of external components.
  • Improved Reliability: Short-circuit and over-temperature protection enhance the device's reliability and prevent damage.
  • Stable Power Supply: Provides a stable and regulated 0.6A output, ensuring proper operation of connected devices.

Additional Details:

The AAT2114IVN-0.6-T1 typically operates with an input voltage range of 2.7V to 5.5V. The output voltage is internally fixed. The switching frequency is typically in the MHz range, which helps to reduce the size of external components. External capacitors and inductors are required for proper operation; the specific values depend on the application and should be selected according to the manufacturer's datasheet recommendations. It's important to refer to the official datasheet for detailed specifications, application notes, and layout guidelines to ensure proper operation and avoid damage to the device or connected circuitry. The part is commonly available in a TDFN (Thin Dual Flat No-Lead) package, which offers excellent thermal performance.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess