EN
  • EN
  • DE

AAT3528ICX-4.63-200-T1

Part No AAT3528ICX-4.63-200-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description MicroPower™ Supervisory Circuit with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134993-AAT3528ICX-4.63-200-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3528ICX-4.63-200-T1 CAD Model

Description

The AAT3528ICX-4.63-200-T1 is a highly efficient, constant-current LED driver from Advanced Analog Technology, Inc. designed to provide a stable and regulated current source for driving LEDs. Its primary function is to ensure consistent brightness and longevity of LEDs in various applications. The integrated circuit is optimized for applications requiring a precise and efficient LED driving solution.

Applications:

  • Backlighting for LCD displays in portable devices such as mobile phones and tablets
  • LED flashlights and torch applications
  • General lighting applications requiring consistent LED brightness
  • Automotive lighting systems
  • Decorative and accent lighting

Features:

  • High efficiency DC-DC conversion
  • Constant current LED drive
  • Fixed 4.63V output voltage
  • 200mA maximum output current
  • Integrated Schottky diode
  • Short-circuit protection
  • Over-temperature protection
  • Compact 10-pin TDFN package

Benefits:

  • Extends battery life in portable devices due to high efficiency
  • Ensures consistent LED brightness and prolongs LED lifespan
  • Provides a stable and regulated voltage source
  • Reduces the number of external components needed
  • Protects the IC and LEDs from damage due to short circuits
  • Ensures reliable operation even in high-temperature environments
  • Saves space on the PCB due to the small package size

Additional Details:

The AAT3528ICX-4.63-200-T1 utilizes a high-efficiency switching regulator to deliver a constant current to the LED(s). The integrated Schottky diode enhances the overall efficiency of the circuit. It offers protection against short circuits and over-temperature conditions, ensuring reliable operation in demanding environments. The device is packaged in a small 10-pin TDFN (Thin Dual Flat No-Lead) package, making it suitable for compact designs. The 'T1' suffix indicates that the product is supplied in tape and reel packaging, facilitating automated assembly processes.

This LED driver is a robust and efficient solution for a wide range of LED lighting applications, providing consistent performance and long-term reliability.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess