EN
  • EN
  • DE

AAT3527ICX-4.63-200-T1

Part No AAT3527ICX-4.63-200-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description MicroPower™ Supervisory Circuit with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134991-AAT3527ICX-4.63-200-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3527ICX-4.63-200-T1 CAD Model

Description

The AAT3527ICX-4.63-200-T1 is a highly integrated and efficient Power Management IC (PMIC) from Advanced Analog Technology, Inc. It's designed to provide a compact and versatile power solution for a variety of portable and handheld devices. This particular variant features a fixed output voltage of 4.63V and a current limit of 200mA.

Applications

  • Mobile Phones: Powering core circuitry and peripherals.
  • Portable Media Players: Regulating voltage for audio and video processing.
  • Handheld Gaming Consoles: Providing stable power to the processor and display.
  • GPS Devices: Ensuring consistent power supply for accurate location tracking.
  • Digital Cameras: Managing power for image sensors and display screens.

Features

  • Fixed Output Voltage: Precisely regulated 4.63V output.
  • Low Dropout Voltage: Maintains regulation even with low input voltage.
  • Current Limiting: Protects the device and connected components from overcurrent conditions with a 200mA limit.
  • Over-Temperature Protection: Shuts down the device in case of excessive heat to prevent damage.
  • Short-Circuit Protection: Provides protection against short circuits, preventing damage to the IC and the load.
  • Small Package Size: Compact footprint for space-constrained applications.
  • High Efficiency: Minimizes power loss and extends battery life.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected devices with its regulated output voltage.
  • Increased Battery Life: High efficiency minimizes power consumption and extends battery life in portable applications.
  • Protection Against Damage: Over-temperature and short-circuit protection safeguards the IC and connected components.
  • Space-Saving Design: Small package size allows for integration in compact devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.

Additional Details

The AAT3527 series is known for its efficiency and reliability in portable applications. The specific 'ICX' suffix refers to the package type and temperature range. The device typically operates over a wide input voltage range, making it suitable for various battery chemistries. Consult the datasheet for detailed electrical characteristics, thermal performance, and application circuit examples.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess