EN
  • EN
  • DE

REF1950010SRZ

Part No REF1950010SRZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970682-REF1950010SRZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF1950010SRZ CAD Model

Description

The REF1950010SRZ is a precision voltage reference produced by ADI Electronics (Analog Devices). It's designed to provide a highly accurate and stable voltage output, crucial for applications requiring precise measurements and reliable performance. Voltage references are essential components in many electronic systems, ensuring consistent and predictable operation regardless of variations in temperature, supply voltage, or load conditions.

Applications

  • Data Acquisition Systems: Provides a stable reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision Instrumentation: Used in multimeters, calibrators, and other measuring devices to ensure accuracy.
  • Industrial Control Systems: Provides a reliable voltage source for sensors and control loops.
  • Medical Equipment: Ensures accurate readings in patient monitoring and diagnostic devices.
  • Automotive Electronics: Used in engine control units (ECUs) and other systems requiring stable voltage references.
  • Aerospace Applications: Provides stable voltage in critical measurement and control systems.

Features

  • High Accuracy: Offers a very low initial voltage error.
  • Low Temperature Coefficient: Maintains stable output voltage over a wide temperature range.
  • Low Noise: Minimizes output voltage fluctuations, improving signal integrity.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • High Stability: Provides consistent performance over time and under varying conditions.
  • Small Package: Available in compact surface-mount packages for space-saving designs.

Benefits

  • Improved Measurement Accuracy: Enables more precise readings in data acquisition and instrumentation systems.
  • Enhanced System Stability: Ensures reliable performance under varying operating conditions.
  • Reduced Calibration Requirements: Minimizes the need for frequent recalibration, saving time and resources.
  • Lower System Noise: Improves signal-to-noise ratio, resulting in cleaner data.
  • Simplified Design: Easy to integrate into a variety of circuits and systems.
  • Increased System Reliability: Provides a stable and predictable voltage source, improving overall system robustness.

Additional Details

The REF1950010SRZ voltage reference is specifically designed for applications requiring a precise 5.000V output. The "SRZ" suffix typically indicates the package type and RoHS compliance. Key specifications include a very low temperature coefficient (typically in the ppm/°C range), ensuring minimal drift over temperature. It also features excellent long-term stability and low output noise. The device operates over a specified input voltage range, typically slightly above the output voltage. This voltage reference is offered in small surface-mount packages, such as SOIC or MSOP, making it ideal for space-constrained applications. Analog Devices is renowned for its high-performance voltage references, and the REF1950010SRZ exemplifies their commitment to precision and reliability. The datasheet provides comprehensive information on electrical characteristics, performance graphs, and application guidance, enabling designers to effectively integrate the reference into their systems. Proper bypassing with ceramic capacitors is recommended to minimize noise and ensure optimal performance.

You May Also Be Interested in

Dell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess