EN
  • EN
  • DE

OP282GPZ

Part No OP282GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083211-OP282GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP282GPZ CAD Model

Description

The OP282GPZ is a dual, low power, high precision operational amplifier from Analog Devices (ADI). It's designed for applications requiring low power consumption without compromising accuracy and performance. This amplifier offers a good combination of DC precision and AC performance, making it suitable for battery-powered instruments and portable applications.

Applications

  • Battery-powered instrumentation
  • Portable medical devices
  • Handheld test equipment
  • Sensor signal conditioning
  • Process control
  • Remote data acquisition

Features

  • Low Power Consumption: Extends battery life in portable applications.
  • High Precision: Provides accurate signal amplification and measurement.
  • Dual Amplifier: Two amplifiers in a single package for space-saving designs.
  • Low Offset Voltage: Ensures high DC accuracy with minimal input offset error.
  • Wide Supply Voltage Range: Allows for flexibility in power supply selection.
  • High Open-Loop Gain: Provides excellent signal amplification and feedback control.

Benefits

  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • Improved Accuracy: The low offset voltage and high open-loop gain contribute to precise signal amplification and measurement.
  • Design Flexibility: Wide supply voltage range allows for versatile integration into various power supply environments.
  • Space Savings: Dual amplifier configuration reduces board space requirements in multi-channel systems.
  • Reduced System Cost: Integration of two amplifiers reduces component count and cost.

The OP282GPZ is typically available in a PDIP (Plastic Dual In-Line Package). It operates on a dual supply voltage. Key specifications include a low supply current and a low input offset voltage. Its operating temperature range is generally specified for industrial applications (-40°C to +85°C). This ensures reliable operation in a wide range of environmental conditions. The combination of precision, low power, and dual amplifier configuration makes the OP282GPZ a suitable choice for demanding portable and battery-powered applications. Its ability to accurately amplify signals while minimizing power consumption is crucial for maximizing the runtime of portable devices and ensuring reliable performance in remote sensing systems.

You May Also Be Interested in

Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess