EN
  • EN
  • DE

OP15GPZ

Part No OP15GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019924-OP15GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP15GPZ CAD Model

Description

The OP15GPZ is a high-precision operational amplifier manufactured by ADI Electronics (Analog Devices). It is designed for applications requiring low offset voltage, low input bias current, and high open-loop gain.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Industrial process control
  • Audio amplification

Features:

  • Low offset voltage: Typically less than 150 μV
  • Low input bias current: Typically less than 10 nA
  • High open-loop gain: Typically greater than 100 dB
  • Wide supply voltage range: ±3 V to ±18 V
  • Low noise: 8 nV/√Hz
  • High common-mode rejection ratio (CMRR): Typically 90 dB
  • High slew rate: Typically 2 V/μs

Benefits:

  • Ensures accurate signal amplification and conditioning
  • Minimizes errors due to offset voltage and bias current
  • Provides high gain for sensitive signal detection
  • Offers flexibility in power supply selection
  • Reduces noise in sensitive applications
  • Rejects common-mode noise effectively
  • Enables fast response to input signal changes

Additional Details:

The OP15GPZ is fabricated using advanced bipolar technology to achieve superior performance characteristics. It is available in an 8-pin DIP package. The device's low input bias current makes it suitable for applications with high-impedance sources. Its high open-loop gain ensures accurate amplification of weak signals. The wide supply voltage range allows for flexible integration into various systems. The OP15GPZ's low noise characteristics make it ideal for audio amplification and other noise-sensitive applications. Analog Devices' commitment to quality and reliability ensures the OP15GPZ's consistent performance. The internal compensation network ensures stable operation over a wide range of operating conditions.

You May Also Be Interested in

TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Samtec Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess