EN
  • EN
  • DE

ADSP1016ATG

Part No ADSP1016ATG
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043805-ADSP1016ATG
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP1016ATG CAD Model

Description

The ADSP1016ATG is a 16 x 16 parallel multiplier/accumulator from Analog Devices (ADI). It is designed for high-speed digital signal processing applications. This device provides a high throughput for multiplication and accumulation operations, making it suitable for applications such as image processing, audio processing, and real-time control systems.

Applications:

  • Image Processing: Performing convolution, filtering, and other image processing algorithms.
  • Audio Processing: Implementing digital filters, audio effects, and other audio processing functions.
  • Real-Time Control Systems: Calculating control signals in real-time feedback loops.
  • Radar and Sonar Systems: Signal processing for radar and sonar applications.
  • Communications Equipment: Performing modulation, demodulation, and other communication signal processing tasks.

Features:

  • 16 x 16 Parallel Multiplication: Performs high-speed multiplication of two 16-bit numbers.
  • Accumulation: Accumulates the multiplication result with a previous value.
  • High Throughput: Provides high-speed operation for demanding signal processing tasks.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard logic circuits.
  • Single Power Supply: Operates from a single power supply voltage.

Benefits:

  • Improved System Performance: High-speed multiplication and accumulation enhance the performance of signal processing systems.
  • Simplified Design: TTL compatible I/O simplifies interfacing with other components.
  • Reduced Component Count: Integrated multiplier and accumulator reduce the number of components required.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Fast Computation: Enables real-time signal processing.

Additional Details:

The ADSP1016ATG operates from a standard power supply voltage and is available in a through-hole package. Specific electrical characteristics include propagation delays, power consumption, and operating temperature range, which can be found in the product datasheet.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess