EN
  • EN
  • DE

ADP3331ARTZRL7

Part No ADP3331ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982456-ADP3331ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3331ARTZRL7 CAD Model

Description

The ADP3331ARTZRL7 is a low dropout (LDO) regulator from Analog Devices (ADI). It is designed to provide a stable and accurate output voltage from a wide range of input voltages. This regulator is particularly well-suited for battery-powered applications and other systems where efficiency and low noise are critical.

Applications

  • Battery-Powered Devices: Ideal for portable devices requiring efficient voltage regulation.
  • Post Regulation for Switching Supplies: Reduces ripple and noise in systems with switching power supplies.
  • Noise-Sensitive Applications: Provides a clean power supply for sensitive analog and digital circuits.
  • Portable Instruments: Powers various components in portable testing and measurement equipment.
  • Microprocessor Power Supplies: Supplies stable voltage to microprocessors and microcontrollers.

Features

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Overload Protection: Prevents damage due to overheating.
  • Enable Pin: Allows for external shutdown to conserve power.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency prolong battery life.
  • Stable Power Supply: Provides a reliable and accurate output voltage.
  • Reduced Noise: Minimizes ripple and noise for sensitive applications.
  • Enhanced System Reliability: Overcurrent and thermal protection ensure safe operation.
  • Flexible Control: Enable pin enables external control of the regulator.

Additional Details

The ADP3331ARTZRL7 typically operates with an input voltage range of 2.5 V to 12 V, and offers a fixed output voltage. Its low dropout voltage allows it to maintain regulation even when the input voltage is close to the output voltage, which is critical for battery-powered applications where the battery voltage decreases over time. The regulator also features internal current limiting and thermal shutdown protection to prevent damage from overload conditions. The enable pin allows the regulator to be turned off externally, further reducing power consumption when the device is not in use. It is available in a small TSOT package, making it suitable for space-constrained applications. The ADP3331 is designed to provide a cost-effective and efficient solution for a wide range of voltage regulation requirements.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,140 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess