EN
  • EN
  • DE

AD708SARZ

Part No AD708SARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042927-AD708SARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD708SARZ CAD Model

Description

The AD708SARZ is a precision, low-noise operational amplifier manufactured by Analog Devices (ADI). It is designed for applications requiring high accuracy, low noise, and low distortion. This amplifier is suitable for a wide range of signal conditioning, data acquisition, and instrumentation applications.

Applications:

  • Precision Instrumentation: Used in precision measurement equipment, such as digital multimeters and data loggers.
  • Data Acquisition Systems: Provides amplification and buffering in data acquisition systems.
  • Audio Amplification: Suitable for high-fidelity audio amplification applications.
  • Medical Instrumentation: Used in medical devices requiring high precision and low noise.
  • Sensor Signal Conditioning: Amplifies and conditions signals from various sensors, such as pressure sensors and temperature sensors.

Features:

  • Low Noise: Minimizes noise contribution for accurate signal amplification.
  • Low Offset Voltage: Ensures high accuracy in DC amplification applications.
  • High Open-Loop Gain: Provides high gain for precise signal amplification.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Distortion: Minimizes distortion for high-fidelity signal reproduction.
  • Rail-to-Rail Output: Allows the output voltage to swing close to the supply rails.

Benefits:

  • High Accuracy: Provides accurate signal amplification with minimal errors.
  • Improved Signal Clarity: Low noise performance enhances signal clarity.
  • Versatile Application: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Simplified Design: Integrated features simplify circuit design.
  • High Performance: Delivers excellent performance in demanding applications.

Additional Details:

The AD708SARZ typically operates with dual power supplies, but can be configured for single-supply operation in some applications. It offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable performance even with variations in the supply voltage. The amplifier is available in various packages, including surface-mount options for easy integration into modern circuit boards. Consult the official datasheet from Analog Devices for detailed electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess