EN
  • EN
  • DE

AD708ARZ

Part No AD708ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042924-AD708ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD708ARZ CAD Model

Description

The AD708ARZ is a high-precision, low-power operational amplifier from Analog Devices (ADI). It is designed for applications requiring accurate signal conditioning and amplification, while minimizing power consumption. Its features make it suitable for battery-powered devices and portable instrumentation.

Applications:

  • Precision Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Medical Equipment

Features:

  • Low Power Consumption: Minimizes power draw for extended battery life.
  • High Precision: Provides accurate signal amplification with low offset and drift.
  • Low Noise: Ensures clean signal processing with minimal added noise.
  • Wide Input Voltage Range: Accommodates a broad range of input signals.
  • Rail-to-Rail Output: Maximizes the dynamic range of the output signal.

Benefits:

  • Extended Battery Life: Low power consumption prolongs operation in battery-powered systems.
  • Accurate Signal Amplification: High precision ensures reliable and accurate measurements.
  • Improved Signal Integrity: Low noise minimizes interference with the signal.
  • Versatile Application: Wide input voltage range allows for use in various applications.
  • Optimized Dynamic Range: Rail-to-rail output maximizes signal utilization.

Additional Details:

The AD708ARZ operational amplifier is characterized by its low input bias current and low input offset voltage, contributing to its high precision. The device's common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are also important specifications, indicating its ability to reject noise and interference from common-mode signals and power supply variations, respectively. The AD708ARZ is typically available in a small surface-mount package, making it suitable for compact designs. The datasheet should be consulted for specific electrical characteristics, such as voltage gain, bandwidth, and operating temperature range, to ensure proper implementation in the target application.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess