EN
  • EN
  • DE

AD5640YRJ

Part No AD5640YRJ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042813-AD5640YRJ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5640YRJ CAD Model

Description

The AD5640YRJ is a low power, single-channel, 14-bit buffered voltage output DAC (Digital-to-Analog Converter) offered by Analog Devices. It operates from a single 2.7 V to 5.5 V supply and is designed for applications requiring precision voltage control and low power consumption.

Applications

  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Industrial Automation
  • Process Control

Features

  • 14-Bit Resolution: High resolution for precise control of the output voltage.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Single-Supply Operation: Operates from a single 2.7 V to 5.5 V supply.
  • Buffered Output: Provides a stable and accurate voltage output.
  • Power-Down Mode: Reduces current consumption when the DAC is not in use.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Precise Voltage Control: 14-bit resolution enables accurate voltage setting.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Simplified System Design: Single-supply operation simplifies power supply design.
  • Stable Output Voltage: Buffered output minimizes the effects of load variations.
  • Reduced Power Dissipation: Power-down mode reduces overall system power consumption.

Additional Details

The AD5640YRJ uses a versatile serial interface that is compatible with SPI, QSPI, and Microwire interface standards. The output voltage range is determined by the external reference voltage. The device incorporates a power-on reset circuit that ensures the output powers up to zero scale. The operating temperature range is -40°C to +125°C. The device is packaged in a small 8-lead MSOP. The AD5640YRJ is suitable for applications where space, power, and performance are critical design considerations.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess