EN
  • EN
  • DE

AD548ARZ

Part No AD548ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042793-AD548ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD548ARZ CAD Model

Description

The AD548ARZ is a precision, low-power BiFET operational amplifier from Analog Devices. It combines excellent DC performance with low input bias current, making it suitable for a wide variety of applications.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Process control
  • Sensor signal conditioning
  • pH meters
  • Electrometer amplifiers

Features:

  • Low input bias current: 10 pA maximum
  • Low offset voltage: 0.5 mV maximum
  • Low offset voltage drift: 5 µV/°C maximum
  • Low noise: 4 µV p-p, 0.1 Hz to 10 Hz
  • High open-loop gain: 100 dB minimum
  • Wide supply voltage range: ±4.5 V to ±18 V
  • Internal compensation
  • Industry standard pinout

Benefits:

  • High Precision: Low input bias current, offset voltage, and drift ensure accurate signal processing and minimal errors.
  • Versatile: Wide supply voltage range allows operation in a variety of applications.
  • Low Noise: Low noise performance maintains signal integrity, especially in sensitive applications.
  • Stable Performance: High open-loop gain and internal compensation contribute to stable and reliable operation.
  • Easy to Use: Industry-standard pinout simplifies design and integration.

Additional Details:

The AD548 provides a combination of high precision and low power consumption, making it a strong choice for instrumentation and sensor signal conditioning. The low input bias current makes it suitable for applications with high-impedance sources. The device is fully specified over the industrial temperature range (−40°C to +85°C). Proper layout and decoupling techniques are essential for optimal performance. Detailed information regarding application circuits, timing diagrams, and performance characteristics can be found in the datasheet.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess