EN
  • EN
  • DE

AD548ANZ

Part No AD548ANZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042792-AD548ANZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD548ANZ CAD Model

Description

The AD548ANZ is a precision, low-power, monolithic operational amplifier (op-amp) manufactured by Analog Devices (ADI). Designed for high-accuracy applications, it offers excellent input characteristics, low offset voltage, and low drift over temperature. This op-amp is well-suited for instrumentation, data acquisition, and other precision analog circuits.

Applications

  • Precision Instrumentation: Used in precision instrumentation amplifiers for accurate signal conditioning and amplification.
  • Data Acquisition Systems: Employed in data acquisition systems for buffering and amplifying analog signals before digitization.
  • Medical Equipment: Applied in medical equipment for amplifying and filtering sensitive physiological signals.
  • Weigh Scales: Used in weigh scales for amplifying the signal from load cells.
  • Thermocouple Amplifiers: Employed as thermocouple amplifiers for accurate temperature measurement.

Features

  • Low Offset Voltage: Offers low input offset voltage for high accuracy in precision circuits.
  • Low Drift Over Temperature: Provides low offset voltage drift over temperature, ensuring stable performance in varying environments.
  • Low Input Bias Current: Features low input bias current for minimal loading effects on input signals.
  • High Open-Loop Gain: Delivers high open-loop gain for precise amplification.
  • Low Noise: Exhibits low noise for amplifying weak signals without significant degradation.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.

Benefits

  • High Accuracy: Provides accurate signal amplification due to its low offset voltage and low drift over temperature.
  • Versatility: Suitable for a wide range of precision applications due to its excellent input characteristics.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Improved Signal Integrity: Low noise and high open-loop gain ensure that signals are amplified with minimal distortion.
  • Stable Performance: Remains stable over a wide range of operating conditions.

Additional Details

The AD548ANZ is commonly used in applications where high accuracy and low noise are critical requirements. Its low input bias current makes it suitable for use with high-impedance sources. The amplifier is designed to minimize errors due to temperature variations and power supply fluctuations. It is often used in precision voltage references, current sources, and other high-performance analog circuits. Consult the official datasheet from Analog Devices for specific performance characteristics and application guidelines.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess