EN
  • EN
  • DE

RM25C128C-LTAI-T

Part No RM25C128C-LTAI-T
Manufacturer Adesto Technologies
Catalog EEPROM
Description IC EEPROM 128KBIT 10MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Adesto Technologies
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128kb (64B Page Size)
Max Frequency 10MHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003489-RM25C128C-LTAI-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RM25C128C-LTAI-T CAD Model

Description

The RM25C128C-LTAI-T is a 128Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) from Adesto Technologies, utilizing the SPI (Serial Peripheral Interface). This memory device is designed for applications requiring non-volatile storage of configuration data, calibration settings, or other persistent information. Its SPI interface allows for simple integration with microcontrollers and other digital systems.

Applications:

  • Data Logging: Used for storing sensor data and event logs in industrial and consumer devices.
  • Configuration Storage: Employed in storing configuration parameters for embedded systems and devices.
  • Calibration Data Storage: Used to store calibration settings for sensors and other instruments.
  • Firmware Storage: Can be used for storing small amounts of firmware or boot code.
  • Security and Identification: Utilized in storing security keys and identification data.

Features:

  • 128Kb Memory: Provides 128 kilobits of non-volatile storage.
  • SPI Interface: Supports SPI communication protocol for easy integration with microcontrollers.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • High Endurance: Offers a high number of write/erase cycles, ensuring long-term reliability.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: SPI interface simplifies hardware and software design.
  • Long-Term Reliability: High endurance ensures reliable data storage over time.
  • Low Power Operation: Reduces power consumption in battery-powered devices.
  • Compact Design: Small package allows for integration in space-limited applications.

Specifications:

The RM25C128C-LTAI-T operates on a supply voltage range of 1.8V to 5.5V. It supports SPI clock frequencies up to 10 MHz. It is available in SOIC packages. The operating temperature range is -40°C to +85°C. The write endurance is typically 1 million cycles per byte. The data retention is guaranteed for 100 years.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess