EN
  • EN
  • DE

AT45DB041D-SU-SL954

Part No AT45DB041D-SU-SL954
Manufacturer Adesto Technologies
Catalog Flash
Description IC FLASH 4MBIT 66MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Adesto Technologies
Packaging Bulk
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256 Bytes x 2048 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1019477-AT45DB041D-SU-SL954
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB041D-SU-SL954 CAD Model

Description

Product Description: AT45DB041D-SU-SL954

The AT45DB041D-SU-SL954 is a 4 Mbit serial-input, serial-output (SPI) DataFlash memory device from Adesto Technologies. It is manufactured with a high-performance CMOS technology that provides fast access times and low power consumption. The AT45DB041D-SU-SL954 is organized as 256 bytes per page and 2048 pages per device. It is available in a 8-pin SOIC package.

The AT45DB041D-SU-SL954 supports a wide range of SPI modes, including SPI mode 0, SPI mode 1, and SPI mode 3. It also supports a variety of command sets, including the standard SPI command set and the Adesto Enhanced Serial Protocol (ESP) command set. The ESP command set provides a number of features that improve the performance and usability of the AT45DB041D-SU-SL954, such as fast page read and write operations, sector erase operations, and block protection.

The AT45DB041D-SU-SL954 is ideal for a wide range of applications, including:

  • Embedded systems
  • Consumer electronics
  • Industrial automation
  • Automotive applications
  • Medical devices
  • Point-of-sale systems
  • Security systems

Features

  • 4 Mbit (512 Kbytes) of serial flash memory
  • Organized as 256 bytes per page and 2048 pages per device
  • 8-pin SOIC package
  • Supports a wide range of SPI modes (SPI mode 0, SPI mode 1, and SPI mode 3)
  • Supports a variety of command sets (standard SPI command set and Adesto Enhanced Serial Protocol (ESP) command set)
  • Fast access times (6 ns)
  • Low power consumption
  • Wide operating voltage range (2.7 V to 3.6 V)
  • Wide operating temperature range (-40 °C to 85 °C)

Applications

  • Embedded systems
  • Consumer electronics
  • Industrial automation
  • Automotive applications
  • Medical devices
  • Point-of-sale systems
  • Security systems

Example Use Cases

  • Storing firmware and configuration data for embedded devices
  • Storing images, audio, and video files for consumer electronics products
  • Storing data logs for industrial automation systems
  • Storing diagnostic data for automotive applications
  • Storing patient records for medical devices
  • Storing transaction data for point-of-sale systems
  • Storing security keys and certificates for security systems

Benefits

  • High performance: The AT45DB041D-SU-SL954 provides fast access times and low power consumption, making it ideal for a wide range of applications.
  • Flexibility: The AT45DB041D-SU-SL954 supports a wide range of SPI modes and command sets, making it easy to integrate into existing systems.
  • Reliability: The AT45DB041D-SU-SL954 is designed to provide high reliability and long service life.

Conclusion

The AT45DB041D-SU-SL954 is a high-performance, reliable, and flexible serial flash memory device that is ideal for a wide range of applications. It is available in a 8-pin SOIC package and is supported by a comprehensive set of development tools and resources.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess