EN
  • EN
  • DE
Part No 2530
Manufacturer Adafruit Industries LLC
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD RGB STARBOARD 3W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - COBs, Engines, Modules, Strips
Mfr Adafruit Industries LLC
Package Bulk
Product Status Active
Type LED Module
Color Red, Green, Blue (RGB)
Wavelength 625nm Red, 525nm Green, 465nm Blue
Configuration Starboard
Luminous Flux @ Current/Temperature 40lm Red, 55lm Green, 15lm Blue
Current - Test 350mA Red, 350mA Green, 350mA Blue
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 2.5V Red, 3.6V Green, 3.6V Blue
Lumens/Watt @ Current - Test 46 lm/W Red, 44 lm/W Green, 12 lm/W Blue
Current - Max 350mA Red, 350mA Green, 350mA Blue
Viewing Angle 120°
Size / Dimension 20.00mm Dia
Height 7.40mm
Light Emitting Surface (LES) 8.00mm Dia
Lens Type Domed
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 540597-2530
Ultra Librarian 3D Model Ultra Librarian 2530 CAD Model

Description

The 540597-2530 is an LED module in the optoelectronics category.

  • Configuration: Starboard
  • LED Colors: Red, green, and blue (RGB)
  • Diameter: 20.00mm
  • Height: 7.40mm
  • Forward Voltage (Red): 2.5V
  • Forward Voltage (Green): 3.6V
  • Forward Voltage (Blue): 3.6V
  • Maximum Current: 350mA for each color
  • Viewing Angle: 120°
  • Wavelength (Red): 625nm
  • Wavelength (Green): 525nm
  • Wavelength (Blue): 465nm
  • Product Status: Active
  • Manufacturer: Adafruit Industries LLC

You May Also Be Interested in

Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
TT Electronics
LED ENG YELLOW LINEAR STRIP
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 5500K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.6786 $63.6786
3+ $52.2487 $156.7461
4+ $50.6167 $202.4668
5+ $48.9836 $244.9180
7+ $47.3504 $331.4528
9+ $42.4520 $382.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess