EN
  • EN
  • DE

LF1608L1R9NAAT/LF

Part No LF1608L1R9NAAT/LF
Manufacturer ACX
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969600-LF1608L1R9NAAT/LF
Categories OEM Parts(J-L)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF1608L1R9NAAT/LF CAD Model

Description

The LF1608L1R9NAAT/LF is a 1.9 nH multilayer ceramic inductor manufactured by ACX. It's designed for high-frequency applications where small size and high Q-factor are critical.

Applications:

  • RF impedance matching
  • Wireless communication circuits (e.g., Bluetooth, Wi-Fi)
  • Mobile phones
  • High-frequency filters
  • Oscillators
  • Tuning circuits

Features:

  • Inductance: 1.9 nH ±5%
  • High Q-factor: Ensures low energy loss and efficient circuit performance.
  • Small size: 1.6mm x 0.8mm (0603 size) suitable for miniaturized devices.
  • Multilayer ceramic construction: Provides excellent reliability and stability.
  • High self-resonant frequency: Suitable for high-frequency applications.
  • Operating Temperature: -55°C to +125°C

Benefits:

  • Improved circuit performance: High Q-factor minimizes signal loss.
  • Compact design: Saves space in portable devices and miniaturized electronics.
  • Stable inductance value: Ensures consistent circuit operation over temperature and time.
  • Reliable operation: Multilayer ceramic construction provides robustness and longevity.
  • Suitable for high-frequency applications: High self-resonant frequency allows use in demanding circuits.

Additional Details:

The LF1608L1R9NAAT/LF inductor is designed to provide stable and reliable performance in high-frequency circuits. Its small size allows for dense placement on printed circuit boards (PCBs). The multilayer ceramic construction ensures that the inductor can withstand harsh environmental conditions and provides excellent electrical characteristics. The inductor is typically used in matching networks to optimize signal transfer, in filters to reject unwanted frequencies, and in oscillators to provide a stable resonant frequency. Its high self-resonant frequency allows it to be used in applications operating in the GHz range. Proper PCB layout and component selection are crucial for optimal performance. The use of ground planes and short traces is recommended to minimize parasitic inductance and capacitance.

The LF suffix likely denotes lead-free compliance, aligning with modern environmental standards.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess