The LF1608B2R5KCBT/LF is a multilayer ceramic inductor manufactured by ACX Corp. It is designed for high-frequency applications where small size and high Q-factor are critical. This inductor is suitable for use in various RF circuits and impedance matching networks.
Applications:
- RF impedance matching
- RF filtering
- Wireless communication circuits
- Mobile phones
- Bluetooth devices
- Wi-Fi modules
Features:
- Multilayer ceramic construction
- Small size (1608 package size)
- High Q-factor
- High self-resonant frequency
- Excellent temperature stability
- Lead-free
Benefits:
- Improved RF circuit performance
- Reduced board space requirements
- Stable operation over temperature
- Suitable for high-frequency applications
- Environmentally friendly
Additional Details:
The LF1608B2R5KCBT/LF has an inductance value of 2.5 nH. The 1608 package size refers to the physical dimensions of the inductor (1.6 mm x 0.8 mm). The high Q-factor indicates low losses at high frequencies. The self-resonant frequency (SRF) is above the operating frequency, ensuring inductive behavior. The inductor's excellent temperature stability ensures consistent performance across a range of operating temperatures. The ceramic construction contributes to its high reliability and stability. This inductor is designed for automatic placement and soldering using standard surface mount manufacturing processes. The applications are RF impedance matching for Bluetooth and Wireless LAN.
The LF1608B2R5KCBT/LF is widely used in RF front-end modules and other high-frequency circuits where precise inductance values and low losses are essential. The small size makes it ideal for use in compact portable devices. By providing stable and reliable performance, this inductor helps ensure the overall performance of RF systems. The lead-free construction complies with environmental regulations. It is ideal for Impedance matching and tuning.