The LF1608-E1R7NAAT/LF is a compact chip inductor manufactured by ACX, designed for high-frequency applications. This inductor is characterized by its small size (1608 footprint, or 1.6mm x 0.8mm), specific inductance value, and high Q-factor, making it suitable for use in wireless communication circuits, RF filters, and impedance matching networks. The "/LF" suffix indicates that the component is lead-free and RoHS compliant.
Applications
- RF Filters
- Impedance Matching Networks
- Wireless Communication Circuits (e.g., Bluetooth, WLAN)
- High-Frequency Oscillators
- Tuning Circuits
Features
- Small Size: 1.6mm x 0.8mm (1608 size)
- Inductance Value: 1.7nH
- High Q-Factor for low loss
- Tight Tolerance
- Surface Mount Device (SMD)
- Lead-Free and RoHS Compliant
Benefits
- Reduced board space requirements due to small size
- Improved signal integrity due to high Q-factor
- Precise tuning and filtering due to tight tolerance
- Easy integration into automated assembly processes
- Compliance with environmental regulations
Technical Specifications
The LF1608-E1R7NAAT/LF has an inductance of 1.7 nH with a specified tolerance. Its Self-Resonant Frequency (SRF) is typically high, ensuring it operates effectively at the intended frequencies. The component is designed for surface mount technology (SMT) and is RoHS compliant. The operating temperature range is typically -40°C to +85°C. The DC resistance is low to minimize power loss.
This chip inductor is an excellent choice for applications that require a compact, high-performance inductive component. Its stable electrical characteristics and compliance with environmental standards make it suitable for use in a wide range of modern electronic devices.