EN
  • EN
  • DE

BF2012-L2R4DAAT/LF

Part No BF2012-L2R4DAAT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961382-BF2012-L2R4DAAT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2012-L2R4DAAT/LF CAD Model

Description

The BF2012-L2R4DAAT/LF is a bandpass filter manufactured by ACX. This component is designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside that range. Bandpass filters are essential components in various communication and electronic systems for signal conditioning and noise reduction.

Applications:

  • Wireless communication devices: Used in mobile phones, Wi-Fi routers, and other wireless devices to filter out unwanted frequencies and improve signal quality.
  • GPS receivers: Employed to isolate the GPS signal from other interfering signals.
  • Satellite communication systems: Integral in filtering signals for both uplink and downlink transmissions.
  • Radar systems: Used to isolate the desired radar signal from noise and clutter.
  • Test and measurement equipment: Found in spectrum analyzers and signal generators to ensure signal purity.

Features:

  • Compact size: Designed with a small form factor for integration into space-constrained devices.
  • Low insertion loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High attenuation: Provides strong rejection of signals outside the passband, preventing interference.
  • Surface mount technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • Lead-free: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Improved signal quality: Enhances the clarity and strength of desired signals by filtering out unwanted noise and interference.
  • Enhanced device performance: Optimizes the performance of wireless and communication devices by ensuring signal purity.
  • Reduced interference: Minimizes the impact of unwanted signals on the desired signal, improving reliability.
  • Cost-effective: Provides a reliable and efficient filtering solution at a competitive price.
  • Environmentally friendly: Compliant with RoHS standards, reducing the environmental impact of electronic devices.

Specifications:

While exact specifications are not readily available without access to datasheets, typical specifications for bandpass filters include:

  • Center Frequency: Will depend on the application.
  • Bandwidth: Will depend on the application.
  • Insertion Loss: Typically less than 3dB.
  • Attenuation: Varies based on the frequencies.
  • Impedance: Typically 50 Ohms.
  • Operating Temperature Range: -40°C to +85°C (typical).

For detailed specifications, consult the manufacturer's datasheet.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess