EN
  • EN
  • DE

ACT8934QJ233-T

Part No ACT8934QJ233-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Power Management - Specialized
Description IC Reg Buck Ldo 40TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1141247-ACT8934QJ233-T
Categories PMIC - Power Management - Specialized
Manufacturer Active-Semi International Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT8934QJ233-T CAD Model

Description

The ACT8934QJ233-T is a highly integrated PMIC (Power Management Integrated Circuit) designed and manufactured by Active-Semi International Inc. This PMIC is tailored for a diverse array of applications, particularly those requiring compact size, high efficiency, and versatile power management capabilities. It combines multiple power conversion and control functions, reducing the number of discrete components required and simplifying system design.

Applications:

  • Portable Navigation Devices (PNDs)
  • Portable Media Players (PMPs)
  • Digital Cameras
  • Handheld Gaming Devices
  • Smart Wearables (e.g., smartwatches, fitness trackers)
  • Low-Power Computing Devices

Features:

  • Multiple Buck Converters: Provides efficient step-down voltage conversion with high accuracy.
  • LDO Regulators: Features low-dropout regulators for stable and low-noise voltage supply to sensitive analog and digital circuits.
  • Battery Charger: Integrated battery charging function supports various battery types and charging profiles.
  • Power Path Management: Manages power flow between different power sources (e.g., battery, USB, adapter) to optimize system performance.
  • I2C Communication: Enables flexible configuration, control, and monitoring of PMIC parameters via I2C interface.
  • Over-Voltage Protection (OVP): Protects the device and downstream circuits from excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the device in case of over-temperature to prevent thermal damage.

Benefits:

  • Reduced Board Space: High integration minimizes the number of external components, leading to a smaller PCB footprint.
  • Improved Efficiency: Highly efficient buck converters and LDOs minimize power loss and extend battery life.
  • Simplified System Design: Integration of multiple functions simplifies system design and reduces time-to-market.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Flexible Configuration: I2C interface allows for dynamic adjustment of PMIC parameters to optimize performance for different applications.

Additional Details:

The ACT8934QJ233-T typically comes in a compact QFN package. The exact number and specifications of buck converters and LDO regulators, as well as battery charging capabilities, may vary based on the specific configuration. Detailed technical specifications, application notes, and reference designs are usually available from Active-Semi. Engineers should consult the datasheet for detailed information regarding voltage and current ratings, switching frequencies, and other relevant parameters.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess