EN
  • EN
  • DE

ACT8840QM188-T

Part No ACT8840QM188-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Power Management - Specialized
Description IC Reg Buck Ldo 48TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982482-ACT8840QM188-T
Categories PMIC - Power Management - Specialized
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT8840QM188-T CAD Model

Description

The ACT8840QM188-T is a PMIC (Power Management Integrated Circuit) from Active-Semi International Inc., designed for specialized power management applications. This highly integrated PMIC combines multiple power conversion and control functions into a single chip. It's often used in portable devices, wearables, and other battery-powered applications requiring efficient and compact power management solutions.

Applications:

  • Smartphones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Medical Devices
  • IoT (Internet of Things) Devices
  • Handheld Gaming Consoles

Features:

  • Multiple Buck Converters: Provides efficient step-down voltage conversion with programmable output voltages.
  • LDO Regulators: Includes low-dropout (LDO) regulators for powering noise-sensitive analog and digital circuits.
  • Battery Charger: Integrated battery charging function supports various battery types and charging profiles.
  • Power Path Management: Optimizes power distribution between different power sources (e.g., battery, USB, adapter).
  • I2C Communication: Enables flexible configuration, control, and monitoring of PMIC parameters via I2C interface.
  • Over-Voltage Protection (OVP): Protects the device and downstream circuits from excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown Protection (OTP): Shuts down the device in case of over-temperature to prevent thermal damage.

Benefits:

  • High Efficiency: Minimizes power loss and extends battery life in portable devices.
  • Small Footprint: Reduces board space requirements, enabling smaller and more compact designs.
  • Simplified System Design: Integration of multiple functions simplifies system design and reduces time-to-market.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Flexible Configuration: I2C interface allows for dynamic adjustment of PMIC parameters to optimize performance for different applications.

Additional Details:

The ACT8840QM188-T is typically available in a compact QFN package. The exact number and specifications of buck converters and LDO regulators, as well as battery charging capabilities, may vary based on the specific configuration. Detailed technical specifications, application notes, and reference designs are usually available from Active-Semi. Engineers should consult the datasheet for detailed information regarding voltage and current ratings, switching frequencies, and other relevant parameters. The integrated battery charger supports various charging profiles, including constant current and constant voltage charging. The I2C interface enables real-time monitoring of battery voltage, current, and temperature.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess