EN
  • EN
  • DE

ACT512EUS-T

Part No ACT512EUS-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Active-Semi International Inc.
Status Not For New Designs
Win Source Part Number 1011913-ACT512EUS-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACT512EUS-T CAD Model

Description

The ACT512EUS-T is a highly integrated primary-side regulated (PSR) AC-DC converter from Active-Semi International Inc., designed for offline power supply applications. This device eliminates the need for optocouplers, simplifying design and reducing the BOM cost. It offers excellent efficiency, low standby power consumption, and comprehensive protection features, making it suitable for a wide range of applications, including adapters, chargers, and auxiliary power supplies.

Applications:

  • Adapters: Powering electronic devices such as laptops, tablets, and smartphones.
  • Chargers: Charging batteries in portable devices and power tools.
  • Auxiliary Power Supplies: Providing standby power for home appliances and industrial equipment.
  • Smart Home Devices: Powering smart lighting, thermostats, and security systems.
  • IoT Devices: Supplying power to sensors, gateways, and other IoT devices.

Features:

  • Primary-Side Regulation (PSR): Eliminates the need for optocouplers, reducing BOM cost and complexity.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.
  • Comprehensive Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and over-temperature protection (OTP).
  • Adaptive Voltage and Current Control: Optimizes efficiency and performance over a wide load range.

Benefits:

  • Reduced BOM Cost: Eliminating optocouplers reduces the number of external components required.
  • Simplified Design: PSR architecture simplifies the design process and reduces development time.
  • Improved Energy Efficiency: High efficiency and low standby power consumption reduce energy costs.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from fault conditions.
  • Flexible Operation: Adaptive control ensures optimal performance over a wide range of operating conditions.

Additional Details:

The ACT512EUS-T supports a wide input voltage range (85VAC to 265VAC) and is available in a compact eSOP-8 package. It utilizes advanced control techniques to achieve high efficiency and low standby power consumption. The device integrates a high-voltage power MOSFET, reducing the external component count. It also features a built-in soft-start function to minimize stress on components during startup. The ACT512EUS-T is designed to meet stringent safety and regulatory requirements, making it a reliable and cost-effective solution for AC-DC power conversion applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess