Products specifications Report Issue?

Manufacturer Actions
Win Source Part Number 226932-ATT7021U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATT7021U CAD Model

Description

ATT7021U - Versatile Energy Management IC

The ATT7021U offers excellent capabilities for monitoring and measuring electrical energy. It is crafted to deliver high performance in both low and medium-voltage environments, making it suitable for diverse electricity metering applications.

  • Smart Grid Systems
  • Residential Energy Meters
  • Industrial Power Monitoring
Features and Benefits:
  • Robust Design: Built to withstand various environmental conditions.
  • Enhanced Accuracy: Provides reliable energy consumption data.
  • Versatility: Supports multiple meter configurations.
  • Cost-Effective: Reduces the overall cost of energy monitoring solutions.

The ATT7021U's modular design and exceptional reliability make it an excellent choice for any application requiring precise energy data collection. It is highly adaptable to various engineering requirements, providing the flexibility needed in complex systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for 74LXH125
Renesas Electronics America
Need more? Email Us
ECAD model for 74LV2G123AUSE-E
Intel
Need more? Email Us
ECAD model for 76121S
EPCOS (TDK)
Need more? Email Us
ECAD model for 0603COG560K050P07S
Texas Instruments
Need more? Email Us
ECAD model for 74LS219AN
Micrel
Need more? Email Us
ECAD model for 0643882LDZ
ON Semiconductor
Need more? Email Us
ECAD model for 05P18MPBW-DJ44 (SC407317MPBW)
EPCOS (TDK)
Need more? Email Us
ECAD model for 0805COG101J050P07
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for 76132S

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention