EN
  • EN
  • DE

A1020B-3PQ100I

Part No A1020B-3PQ100I
Manufacturer Actel Corporation
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011453-A1020B-3PQ100I
Categories OEM Parts(A-B)
Manufacturer Actel Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1020B-3PQ100I CAD Model

Description

The A1020B-3PQ100I is a Field Programmable Gate Array (FPGA) from Actel Corporation (now Microchip Technology). It belongs to the A1020 series and is designed for a wide range of digital logic applications. This FPGA provides a flexible and cost-effective solution for implementing custom logic circuits, offering designers the ability to configure and reconfigure the device to meet specific application requirements.

Applications

  • Industrial control systems
  • Networking equipment
  • Telecommunications
  • Data processing
  • Aerospace and defense applications
  • Medical devices

Features

  • FPGA Architecture: Provides programmable logic blocks and interconnect resources.
  • 100-Pin PQFP Package: Allows for easy mounting and integration into circuit boards.
  • In-System Programmability (ISP): Enables on-the-fly configuration and reconfiguration.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • High-Speed Performance: Supports fast clock frequencies for demanding applications.
  • Flexible I/O Options: Offers a wide range of input/output configurations.
  • On-Chip Memory: Includes memory blocks for data storage and processing.

Benefits

  • Design Flexibility: Allows for custom logic implementation and modification.
  • Time-to-Market Reduction: Speeds up development cycles with rapid prototyping capabilities.
  • Cost-Effectiveness: Provides a cost-efficient solution compared to custom ASIC designs.
  • Performance Optimization: Enables tailoring the device for specific application requirements.
  • Reduced Board Space: Integrates multiple functions into a single device.
  • Increased Reliability: Offers robust performance in harsh operating environments.

The A1020B-3PQ100I FPGA is based on a sea-of-gates architecture, offering a large number of configurable logic blocks and interconnect resources. It supports various programming methods, including JTAG and serial interfaces. The device is designed for high-speed operation and low power consumption, making it suitable for a wide range of applications. Its ISP capability allows for easy updates and modifications in the field, reducing maintenance costs and increasing system flexibility.

Technical Specifications:

  • Logic Cells: Typically several hundred to a few thousand, depending on the specific model.
  • I/O Pins: 100
  • Package Type: PQFP (Plastic Quad Flat Pack)
  • Operating Voltage: 3.3V or 5V
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • Maximum Clock Frequency: Varies depending on the specific design and operating conditions.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess