EN
  • EN
  • DE

AIAC-0805C-10NK-T

Part No AIAC-0805C-10NK-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 10NH 900MA 5.4MOHM SMD / 10 nH Unshielded Wirewound Inductor 900 mA 5.4mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIAC-0805C
Package Tape & Reel
Type Wirewound
Material - Core Air
Inductance 10 nH
Tolerance ±10%
Current Rating (Amps) 900 mA
Shielding Unshielded
DC Resistance (DCR) 5.4mOhm Max
Q @ Freq 70 @ 300MHz
Frequency - Self Resonant 3GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 300 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.112" L x 0.071" W (2.85mm x 1.80mm)
Height - Seated (Max) 0.083" (2.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-11953-1,535-11953-2,AIAC0805C10NKT,535-11953-6
Standard Package 4,000
Win Source Part Number 1033906-AIAC-0805C-10NK-T
Ultra Librarian 3D Model Ultra Librarian AIAC-0805C-10NK-T CAD Model

Description

The AIAC-0805C-10NK-T is a wirewound inductor with a nonstandard package/case.

  • Shielding: Unshielded
  • Inductance: 10 nH
  • Height: 0.083 inches
  • Standard Package: 4,000 items
  • Mounting: SMD (SMT)
  • Tolerance: ±10%
  • Core Material: Air
  • Q @ Freq: 70 @ 300MHz
  • Frequency Self-Resonant: 3GHz
  • DC Resistance (DCR): 5.4mOhm Max
  • Operating Temperature Range: -40°C to 125°C
  • Current Rating (Amps): 900 mA
  • Suitable for: Use in electronic devices that require high inductance

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess