EN
  • EN
  • DE

ABM8-156-20.000MHZ-T

Part No ABM8-156-20.000MHZ-T
Manufacturer Abracon LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816431-ABM8-156-20.000MHZ-T
Ultra Librarian 3D Model Ultra Librarian ABM8-156-20.000MHZ-T CAD Model

Description

The ABM8-156-20.000MHZ-T is a surface mount crystal from Abracon LLC, engineered to provide a precise and stable frequency source. Operating at 20.000 MHz, this crystal is commonly utilized in various electronic applications that require accurate timing signals. Its compact ABM8 package makes it suitable for high-density circuit board designs.

Applications:

  • Microcontrollers
  • Communication Devices (e.g., wireless transceivers, network devices)
  • Clock and Timing Circuits
  • Consumer Electronics
  • Industrial Control Systems

Features:

  • Frequency: 20.000 MHz
  • Package: ABM8 (Surface Mount)
  • Operating Temperature Range: Typically -40°C to +85°C (consult datasheet for exact range)
  • Frequency Tolerance: Typically ±30 ppm (consult datasheet for specific tolerance)
  • Frequency Stability: Typically ±50 ppm (consult datasheet for specific stability)
  • Load Capacitance: Specific value varies depending on the exact model; refer to the datasheet.

Benefits:

  • Precise Timing: Offers a stable and accurate 20.000 MHz frequency, essential for reliable operation of electronic circuits.
  • Compact Footprint: The ABM8 package allows for efficient use of board space, making it ideal for miniaturized devices.
  • Wide Operating Temperature: Suitable for use in diverse environmental conditions.
  • Surface Mount Technology: Simplifies assembly and allows for automated manufacturing processes.
  • Reliable Performance: Designed to provide consistent performance over its operational lifespan.

Additional Details:

The ABM8 series is a popular choice for applications where a stable and reliable crystal oscillator is needed. Key parameters such as the load capacitance, series resistance, and drive level should be carefully considered when selecting this crystal for a specific application. Refer to the Abracon datasheet for the ABM8-156-20.000MHZ-T for detailed specifications and application notes.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess