EN
  • EN
  • DE

ABM3-24.000MHZ-B2-T

Part No ABM3-24.000MHZ-B2-T
Manufacturer Abracon LLC
Catalog Oscillators
Description CRYSTAL 24.0000MHZ 18PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 28 Weeks
Features ±20ppm Crystal 18pF 2-SMD, No Lead
Manufacturer Abracon LLC
Series ABM3
Package Reel - TR
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 2-SMD, No Lead
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number 535-9106-1, 535-9106-2, 535-9106-6, ABM324000MHZB2T, 300-9106-1, 300-9106-2, 300-9106-2-ND, 300-9106-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909133-ABM3-24.000MHZ-B2-T
Ultra Librarian 3D Model Ultra Librarian ABM3-24.000MHZ-B2-T CAD Model

Description

The ABM3-24.000MHZ-B2-T is a quartz crystal resonator from Abracon LLC, commonly used as a frequency control component in electronic circuits. It operates at a fundamental frequency of 24.000 MHz and is designed for surface mount applications.

Applications

  • Microcontrollers and microprocessors.
  • Real-time clocks (RTCs).
  • Communication equipment (e.g., radios, transceivers).
  • Industrial control systems.
  • Consumer electronics.

Features

  • Frequency: 24.000 MHz
  • Frequency Tolerance: typically ±30 ppm
  • Frequency Stability: typically ±50 ppm over temperature range
  • Operating Temperature Range: typically -20°C to +70°C
  • Load Capacitance: typically 18 pF
  • ESR (Equivalent Series Resistance): typically 60 ohms
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Provides a stable and accurate frequency reference.
  • Ensures reliable operation of electronic circuits.
  • Offers good frequency stability over a wide temperature range.
  • Easy to integrate into surface mount assembly processes.
  • Compliant with environmental regulations.

Quartz crystals are piezoelectric devices that vibrate at a specific frequency when an electric field is applied. This characteristic makes them ideal for use as frequency references in oscillators and other timing circuits. The ABM3-24.000MHZ-B2-T is a reliable and cost-effective solution for frequency control in a variety of electronic applications.

The 'T' at the end of the part number typically indicates tape and reel packaging for automated assembly.

For detailed specifications, including dimensions, soldering recommendations, and reliability data, refer to the Abracon LLC datasheet for the ABM3-24.000MHZ-B2-T crystal.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,609 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess