EN
  • EN
  • DE

ABM10-32.000MHZ61A15T3

Part No ABM10-32.000MHZ61A15T3
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964381-ABM10-32.000MHZ61A15T3
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABM10-32.000MHZ61A15T3 CAD Model

Description

The ABM10-32.000MHZ61A15T3 is a crystal resonator manufactured by Abracon LLC. This component is commonly used in various electronic circuits to provide a stable and precise clock signal.

Applications

  • Microcontrollers
  • Real-time clocks (RTC)
  • Communication devices (e.g., radios, network interfaces)
  • Frequency generators
  • Timing circuits

Features

  • Frequency: 32.000 MHz
  • Frequency Stability: ±30 ppm
  • Operating Temperature Range: -20°C to +70°C
  • Load Capacitance: 15 pF
  • Package: Industry Standard
  • RoHS Compliant

Benefits

  • Provides a stable and accurate clock signal for electronic circuits.
  • Ensures reliable operation of timing-sensitive applications.
  • Wide operating temperature range allows for use in various environments.
  • Small size allows for use in compact devices.
  • RoHS compliance ensures environmental friendliness.

Additional Details

The ABM10 series from Abracon is known for its robust construction and reliable performance. The crystal resonator is designed to withstand mechanical shock and vibration, making it suitable for use in demanding applications. The 32.000 MHz frequency is a common choice for many microcontrollers and real-time clock circuits.

Technical Specifications:

  • Frequency Tolerance: ±30 ppm at 25°C
  • Aging: ±5 ppm per year
  • Drive Level: 100 μW
  • Shunt Capacitance: 7 pF max
  • Equivalent Series Resistance (ESR): 80 Ohms max

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess