EN
  • EN
  • DE

ABLJO-V-106.250MHZ

Part No ABLJO-V-106.250MHZ
Manufacturer Abracon LLC
Catalog Oscillators
Description XTAL OSC VCXO 106.2500MHZ LVCMOS / 106.25 MHz VCXO LVCMOS Oscillator 3.3V 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Abracon LLC
Series ABLJO
Package Bulk
Base Resonator Crystal
Type VCXO
Frequency 106.25 MHz
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±45ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 30mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.563" L x 0.343" W (14.30mm x 8.70mm)
Height - Seated (Max) 0.217" (5.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 535-11435,ABLJOV106250MHZ
Standard Package 10
Win Source Part Number 1029748-ABLJO-V-106.250MHZ
Ultra Librarian 3D Model Ultra Librarian ABLJO-V-106.250MHZ CAD Model

Description

The ABLJO-V-106.250MHZ is a VCXO type oscillator with a frequency of 106.25 MHz.

  • Oscillator Type: VCXO
  • Frequency: 106.25 MHz
  • Output: LVCMOS
  • Frequency Stability: ±45ppm
  • Height: 0.217 inches (5.5mm)
  • Voltage Supply: 3.3V
  • Current Supply (Max): 30mA
  • Mounting Type: SMD (SMT)
  • Package: 6-SMD, No Lead
  • Operating Temperature: -40°C to 85°C
  • Series: ABLJO
  • Manufacturer: Abracon LLC
  • Packaging: Bulk
  • Alternative Parts: 511BBA106M250BAG, ABLJO-V-96.000MHZ, ECS-3953M-1000-BN-TR, 636L3C100M00000, ASG-D-V-B-106.250MHZ, 511FBA106M250BAG

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess