EN
  • EN
  • DE

MC96FR116CUB

Part No MC96FR116CUB
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830489-MC96FR116CUB
Ultra Librarian 3D Model Ultra Librarian MC96FR116CUB CAD Model

Description

The MC96FR116CUB is a microcontroller unit (MCU) manufactured by ABOV Semiconductor. As a part of the MC96F series, it is known for its low-power design and integrated peripherals. The '116' likely refers to a specific configuration within the series. Given the limited available documentation, this description is based on extrapolations from similar ABOV MCUs. The 'R' in the part number potentially denotes the inclusion of specific radio capabilities, allowing for wireless communication. The CUB suffix likely references the package type.

Applications

  • Wireless Sensor Networks: Suitable for deploying sensor networks.
  • Remote Monitoring: Enables remote monitoring and control.
  • Smart Home Devices: Used in smart home applications requiring wireless connectivity.
  • Industrial Automation: Facilitates wireless communication in industrial settings.

Features

  • Integrated Radio Transceiver: Enables wireless communication.
  • Flash Memory: Likely features flash memory for program storage.
  • SRAM: Includes SRAM for data storage and processing.
  • Low Power Consumption: Designed for low-power operation.
  • Multiple Communication Interfaces: UART, SPI, and I2C for communication.
  • GPIO Pins: General-purpose input/output pins for interfacing with external devices.
  • Timers and Counters: Facilitates timing and counting functions.

Benefits

  • Wireless Connectivity: Enables wireless communication, reducing cabling and installation costs.
  • Low Power Consumption: Extends battery life in portable devices and reduces energy consumption.
  • Integrated Peripherals: Reduces the need for external components, simplifying design.
  • Reliable Performance: Provides consistent performance in various operating conditions.
  • Cost-Effective: Offers a balance of features and cost.

Additional Details: The MC96FR116CUB likely includes a watchdog timer, power-on reset, and low-voltage detection. The radio transceiver likely supports standard protocols. The specific pinout depends on the package type.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess