The S-8239AAL-M6T1U is a battery protection IC designed and manufactured by ABLIC U.S.A. Inc. This IC is specifically engineered for lithium-ion battery packs, offering comprehensive protection against overcharge, overdischarge, and overcurrent conditions. It is commonly used in multi-cell battery packs found in various portable electronic devices and power tools.
Applications:
- Power Tools (Drills, Sanders, Saws)
- E-bikes and Electric Scooters
- Notebook Computers
- Portable Power Stations
- Cordless Vacuum Cleaners
Features:
- Overcharge Protection: Monitors individual cell voltages to prevent overcharging and potential damage.
- Overdischarge Protection: Prevents excessive discharge, which can lead to reduced battery capacity and lifespan.
- Overcurrent Protection: Protects against short circuits and excessive current draw.
- High Accuracy Voltage Detection: Ensures precise monitoring of battery cell voltages.
- Low Power Consumption: Minimizes the drain on the battery pack.
- Compact Package: Facilitates integration into space-constrained battery packs.
Benefits:
- Enhanced Battery Pack Safety: Prevents hazardous conditions such as overheating and cell rupture.
- Extended Battery Lifespan: Protects cells from damage, maintaining their capacity and performance over time.
- Improved System Reliability: Prevents battery-related failures that can disrupt device operation.
- Simplified Battery Pack Design: Integrates multiple protection functions into a single IC.
- Cost-Effective Solution: Reduces the need for external protection components.
Additional Details:
The S-8239AAL-M6T1U is designed to work with multi-cell lithium-ion battery packs. It monitors the voltage of each cell in the pack and takes action to prevent overcharge or overdischarge. It also includes overcurrent protection to prevent damage from short circuits or excessive current draw. The specific voltage and current thresholds for protection are detailed in the product datasheet.
This IC is a key component in ensuring the safe and reliable operation of lithium-ion battery packs. Its comprehensive protection features and low power consumption make it an excellent choice for a wide range of applications.