EN
  • EN
  • DE

S-8213AAF-I6T1U

Part No S-8213AAF-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-3CL SNT-6A / Battery Battery Protection IC Lithium Ion SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-8213
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253716-S-8213AAF-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-8213AAF-I6T1U CAD Model

Description

The S-8213 series is a line of 2- to 4-cell lithium-ion rechargeable battery protection ICs. These ICs integrate high-accuracy voltage detection circuits and delay circuits, crucial for protecting multi-cell lithium-ion batteries from overcharge, overdischarge, and overcurrent. The S-8213AAF-I6T1U is a specific part number within this series, configured for particular voltage and current protection levels.

Applications:

  • Multi-cell Lithium-ion battery packs
  • Power tools
  • Laptop computers
  • Cordless vacuum cleaners
  • Backup power systems

Features:

  • Overcharge Detection: Precisely monitors the voltage of each cell to prevent overcharging, protecting the battery from damage.
  • Overdischarge Detection: Prevents the battery cells from being discharged below a safe voltage level, extending their lifespan.
  • Overcurrent Detection: Detects excessive current flow during charging or discharging, safeguarding the battery and connected circuitry.
  • High-Accuracy Voltage Detection: Enables accurate monitoring of battery voltage for reliable protection.
  • Low Current Consumption: Minimizes the IC's own power consumption, conserving battery energy.
  • Compact Package: Packaged in a small form factor, allowing for integration into space-constrained applications.

Benefits:

  • Extended Battery Life: Protects against overcharge, overdischarge, and overcurrent, significantly extending the battery's lifespan.
  • Enhanced Safety: Protects the battery and connected devices from potential damage caused by voltage or current abnormalities.
  • Increased Reliability: Ensures stable and reliable operation of battery-powered devices.
  • Compact Design: Allows for easy integration into portable and space-sensitive applications.
  • Reduced System Cost: Provides comprehensive battery protection in a single IC, minimizing the need for external components.

Additional Details:

The S-8213AAF-I6T1U typically includes features such as individual cell monitoring and balancing. The specific voltage detection thresholds and delay times are configured to the application's requirements. Refer to the ABLIC datasheet for detailed electrical characteristics, package dimensions, and example application circuits.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess