The S-8211EAI-I6T1U is a high-precision 1-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent, ensuring the safety and longevity of the battery and the device it powers. It is suitable for a wide range of portable devices.
Applications:
- Smartphones
- Wearable devices (smartwatches, fitness trackers)
- Bluetooth headphones
- Portable media players
- Other small electronic devices powered by a single-cell lithium-ion battery
Features:
- Overcharge Detection: Accurately monitors the battery voltage and prevents overcharging, which can damage the battery and cause safety hazards.
- Overdischarge Detection: Prevents the battery from being discharged beyond its safe limit, prolonging battery life and preventing damage.
- Overcurrent Detection: Protects the battery and the device from excessive current draw, preventing overheating and potential damage.
- High-Precision Voltage Detection: Ensures accurate monitoring of battery voltage for reliable protection.
- Low Current Consumption: Minimizes the impact on battery life, allowing for longer device operation.
- Small Package: Compact size allows for easy integration into small portable devices.
Benefits:
- Enhanced Battery Safety: Prevents overcharge, overdischarge, and overcurrent, ensuring safe operation of the lithium-ion battery.
- Prolonged Battery Life: Protects the battery from damage caused by improper charging and discharging, extending its overall lifespan.
- Improved Device Reliability: Prevents battery-related issues that can lead to device malfunction or failure.
- Simplified Circuit Design: Integrates multiple protection functions into a single IC, reducing the number of external components required.
- Compact Solution: Small package size allows for use in space-constrained applications.
Additional Details:
The S-8211EAI-I6T1U typically operates within a specified voltage and temperature range. The overcharge, overdischarge, and overcurrent detection thresholds are precisely set to ensure optimal battery protection. The specific values for these thresholds, as well as other electrical characteristics, can be found in the product datasheet.
This IC is a crucial component in battery-powered devices, providing essential protection features to ensure safe and reliable operation. Its high precision and low current consumption make it an ideal choice for a wide range of applications.