EN
  • EN
  • DE

S-8211CDC-I6T1U

Part No S-8211CDC-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SNT-6A / Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Series S-8211C
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-8211
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253666-S-8211CDC-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-8211CDC-I6T1U CAD Model

Description

The S-8211CDC-I6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. It provides essential protection features for lithium-ion batteries, including overcharge, overdischarge, and overcurrent protection. This IC is well-suited for use in a variety of portable electronic devices.

Applications

  • Single-cell lithium-ion battery packs
  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable Bluetooth speakers

Features

  • Overcharge protection
  • Overdischarge protection
  • Overcurrent protection
  • Short-circuit protection
  • High-accuracy voltage detection
  • Small package: SOT-26

Benefits

  • Enhanced Battery Safety: Protects the lithium-ion battery from damage due to overcharging, overdischarging, and excessive current.
  • Prolonged Battery Life: Prevents irreversible damage caused by extreme conditions, extending the battery's overall lifespan.
  • Improved Device Reliability: Ensures safe and stable operation of the electronic device.
  • Compact Design: The small SOT-26 package allows for easy integration into space-constrained applications.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.

Additional Details

The S-8211CDC-I6T1U provides comprehensive protection for single-cell lithium-ion batteries. The overcharge protection prevents the battery voltage from exceeding a safe level during charging, while the overdischarge protection prevents the battery from being discharged below a safe level. The overcurrent protection limits the discharge current to a safe level, and the short-circuit protection quickly disconnects the battery in the event of a short circuit. This IC requires external MOSFETs to implement the protection functions, and the accuracy of the detection voltages is critical for reliable battery protection. The exact voltage thresholds for overcharge and overdischarge, as well as the current limits for overcurrent, are specific to the S-8211CDC model and can be found in the product datasheet. It's usually used in devices with a 3.7V nominal battery voltage.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess