EN
  • EN
  • DE

S-80156CNPF-JLHTFU

Part No S-80156CNPF-JLHTFU
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-4A / Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 5.6V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package SNT-4A
Base Product Number S-80156
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252149-S-80156CNPF-JLHTFU
Ultra Librarian 3D Model Ultra Librarian S-80156CNPF-JLHTFU CAD Model

Description

The S-80156CNPF-JLHTFU is a CMOS voltage detector IC manufactured by ABLIC U.S.A. Inc. Designed to monitor voltage levels within electronic circuits, it provides a reset signal whenever the voltage drops below a specified threshold. Its distinguishing attributes encompass low current consumption, precise detection accuracy, and a compact package, rendering it well-suited for deployment in battery-powered applications and other scenarios where power efficiency and spatial constraints are paramount.

Applications

  • Microcontroller Reset Circuits: Ensures the proper reset of microcontrollers during power-up, power-down, and brownout conditions.
  • Battery Voltage Monitoring: Vigilantly monitors battery voltage in portable devices, initiating alerts or shutdowns to avert deep discharge scenarios.
  • Power Supply Supervision: Actively supervises power supply voltages across diverse electronic systems, thereby safeguarding against undervoltage occurrences.
  • Data Protection in Memory Devices: Implements protective measures to prevent data corruption by inhibiting write operations during low-voltage situations.
  • Industrial Control Systems: Rigorously monitors crucial voltage levels in industrial control systems to guarantee secure and dependable operations.

Features

  • Detection Voltage: 5.6V (Derived from '56' in part number S-80156CNPF-JLHTFU).
  • Ultra-Low Current Consumption: Strategically minimizes power drain, thus extending battery life within portable applications.
  • High Detection Accuracy: Facilitates precise voltage monitoring, ensuring dependable system performance.
  • Small Package Size: Engineered in compact packages (SOT-23 or similar), conserving critical PCB real estate.
  • Built-in Hysteresis: Intrinsic hysteresis effectively mitigates oscillations or false triggering proximally to the threshold voltage.
  • Open-Drain Output: Presents versatility in interfacing with an array of logic circuits and microcontrollers.
  • Wide Operating Temperature Range: Operates efficiently across an expansive spectrum of environmental conditions.

Benefits

  • Enhanced System Reliability: Diminishes malfunctions precipitated by voltage drops or power supply inconsistencies.
  • Prolonged Battery Life: Reduces power consumption, consequently leading to protracted run times for battery-operated devices.
  • Simplified Circuit Design: Minimizes the necessity for external components, thereby streamlining the overarching system design.
  • Data Integrity Assurance: Safeguards data resident in memory from potential corruption stemming from voltage anomalies.
  • Elevated System Robustness: Amplifies the resilience of electronic systems against power supply variations.

Additional Details

The S-80156CNPF-JLHTFU, leveraging CMOS technology, optimizes low power consumption and maintains high noise immunity. The open-drain output necessitates the integration of a pull-up resistor. Specification 'CNPF' is indicative of a particular package variant. For complete information, including operating temperature range, output voltage specifications, and recommended operational practices, reference the official ABLIC datasheet associated with this component. Suitable selection of the pull-up resistor is vital for ensuring peak performance, calibrated according to specific application parameters. Always consult the datasheet for comprehensive guidelines and recommendations.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess