EN
  • EN
  • DE

S-80135CNMC-JKUT2G

Part No S-80135CNMC-JKUT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80135
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252065-S-80135CNMC-JKUT2G
Ultra Librarian 3D Model Ultra Librarian S-80135CNMC-JKUT2G CAD Model

Description

The S-80135CNMC-JKUT2G is a CMOS voltage detector IC manufactured by ABLIC U.S.A. Inc. It's designed to monitor voltage levels and issue a reset signal when the voltage drops below a pre-defined threshold. The key features are its low current consumption, high detection accuracy, and small form factor, making it well-suited for battery-powered and portable electronic devices.

Applications

  • Microcontroller Reset: Resets a microcontroller when the power supply voltage falls below the required level.
  • Battery Voltage Monitoring: Monitors the battery voltage in portable devices and triggers an action when it's low (e.g., turn off the device).
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and shuts down the system to prevent damage.
  • Data Protection: Protects data in memory devices by preventing write operations during low-voltage conditions.
  • System Monitoring: General-purpose voltage monitoring in various electronic systems.

Features

  • Detection Voltage: 3.5V (Based on the part number S-80135CNMC-JKUT2G).
  • Ultra-Low Current Consumption: Minimizes the load on the power source, prolonging battery life in portable applications.
  • High Detection Accuracy: Provides a reliable and accurate voltage detection threshold.
  • Small Package: Typically available in compact packages like SOT-23, enabling use in space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted switching (chattering) near the detection threshold.
  • Open Drain Output: Provides a flexible interface with different logic levels and microcontroller inputs.
  • Wide Operating Temperature Range: Enables operation in various environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, leading to longer run times for battery-powered devices.
  • Simplified Design: Requires fewer external components, simplifying the overall circuit design.
  • Data Integrity: Protects data from corruption due to voltage fluctuations.
  • Increased System Robustness: Makes the system more resistant to voltage variations and noise.

Additional Details

The S-80135CNMC-JKUT2G utilizes CMOS technology for its low-power characteristics. The open-drain output requires an external pull-up resistor. The 'CNMC' likely refers to a specific package type. Datasheets from ABLIC provide comprehensive details, including the precise operating temperature range, output voltage levels, and recommended operating conditions. The appropriate pull-up resistor value should be chosen based on the specific application requirements. Consult the official ABLIC datasheet for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess