EN
  • EN
  • DE
  • IT

XT2SU4090BFF000XXX

Part No XT2SU4090BFF000XXX
Manufacturer ABB Embedded Power
Catalog OEM Parts (T - Z)
Description ABB, XT2SU4090BFF000XXX, XT Series Circuit Breaker, 63-90A, 4P, 600VAC, 35kA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101811-XT2SU4090BFF000XXX
Categories OEM Parts(T-Z)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XT2SU4090BFF000XXX CAD Model

Description

The ABB Embedded Power XT2SU4090BFF000XXX is a DC-DC converter primarily designed for embedded power applications. This converter is part of ABB's extensive range of power solutions, engineered for high efficiency and reliability in demanding environments. It is designed to provide a stable and regulated DC output voltage from a DC input, making it suitable for powering various electronic components and systems.

Applications:

  • Telecommunications equipment: Powering network infrastructure and communication devices.
  • Industrial automation systems: Providing stable power for control systems and PLCs.
  • Medical devices: Ensuring reliable power for sensitive medical equipment.
  • Transportation systems: Supplying power for onboard electronics in vehicles and trains.
  • Data centers: Powering servers and storage systems.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, reducing energy waste and heat generation.
  • Wide Input Voltage Range: Accommodates a variety of DC input voltages, providing flexibility in system design.
  • Regulated Output Voltage: Delivers a stable and precise output voltage, ensuring reliable performance of connected devices.
  • Over-Voltage Protection (OVP): Protects against damage from excessive input voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive output current.
  • Short-Circuit Protection (SCP): Safeguards the converter and connected devices from short circuits.
  • Thermal Shutdown: Automatically shuts down the converter in the event of overheating.
  • Compact Size: Designed for space-constrained applications, allowing for easy integration into existing systems.

Benefits:

  • Increased System Reliability: Stable and regulated power output ensures consistent performance of connected devices.
  • Reduced Energy Consumption: High efficiency minimizes energy waste, lowering operating costs.
  • Enhanced System Protection: Built-in protection features safeguard against damage from voltage spikes, overcurrent, and short circuits.
  • Simplified System Design: Wide input voltage range and compact size allow for easy integration into a variety of applications.
  • Extended Product Lifespan: Robust design and thermal management contribute to a long and reliable product lifespan.

Additional Details:

While specific technical specifications such as input voltage range, output voltage, and maximum output current would require referring to the product datasheet, the XT2SU4090BFF000XXX typically utilizes advanced switching topologies to achieve high efficiency. It is designed to meet relevant industry standards for safety and EMC compliance. The module's construction usually includes high-quality components and robust thermal management to ensure reliable operation in harsh environments. Furthermore, detailed electrical characteristics, thermal derating curves, and application notes are typically available from ABB to assist designers in integrating the converter into their systems. It is often available in various mounting configurations to suit different application requirements.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Isocom Components 2004 LTD
Ac-in 2-CH Transistor Dc-out 8-PIN PDIP SMD T/r
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.3312
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Infineon Technologies
Need more? Email Us
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Texas Instruments
THS4140IDR Ti
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess