EN
  • EN
  • DE

SJ-5003 (GRAY)

Part No SJ-5003 (GRAY)
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5000
Package Bulk
Type Bumper
Shape Cylindrical, Dome
Color Gray
Dimension 0.440" Dia (11.18mm)
Thickness 0.197" (5.00mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Type Adhesive, Rubber
Base Product Number SJ5003
Other Names 70070079697,SJ5003GRAY,2120018427,70-0700-7969-7,021200-18427,SJ5003-8,7000051752,21200184277
Standard Package 56
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275271-SJ-5003 (GRAY)
Ultra Librarian 3D Model Ultra Librarian SJ-5003 (GRAY) CAD Model

Description

The 3M SJ-5003 (GRAY) is a cylindrical, dome-shaped bumper made from polyurethane. It is part of the Bumpon™, SJ5000 series and has a high popularity rating.

  • Thickness: 0.197" (5.00mm)
  • Dimension: 0.440" Dia (11.18mm)
  • Mounting: Adhesive and rubber
  • Win Source Part Number: 1275271-SJ-5003 (GRAY)
  • Manufacturer: 3M

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Silver
Need more? Email Us
3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess