EN
  • EN
  • DE

SJ-5003 (BLACK)

Part No SJ-5003 (BLACK)
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr 3M
Series Bumpon™, SJ5000
Package Bulk
Type Bumper
Shape Cylindrical, Dome
Color Black
Dimension 0.440" Dia (11.18mm)
Thickness 0.197" (5.00mm)
Material Polyurethane
Hardness 72 Shore M
Form Sheet
Mounting Type Adhesive, Rubber
Base Product Number SJ5003
Other Names 2120018425,SJ5003BLACK,SJ5003-0,21200184253,021200-18425,7000001880,70070079671,70-0700-7967-1
Standard Package 56
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275276-SJ-5003 (BLACK)
Ultra Librarian 3D Model Ultra Librarian SJ-5003 (BLACK) CAD Model

Description

The 1275276-SJ-5003 (BLACK) is a black-colored bumper from the Bumpon™, SJ5000 series. It is made of polyurethane material and has a thickness of 0.197" (5.00mm).

  • Shape: Cylindrical and dome
  • Dimension: 0.440" Dia (11.18mm)
  • Mounting: Adhesive or rubber
  • Hardness: 72 Shore M
  • Packaging: Bulk
  • Standard Package: 56
  • Application: Bumpers, feet, pads, and grips

You May Also Be Interested in

Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
3M
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
BUMPER PROTECTIVE PRODUCT SJ6144
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess