EN
  • EN
  • DE

SC402S

Part No SC402S
Manufacturer 3M
Catalog Display, Monitor - LCD Driver/Controller
Description LCD DRVR BRD 4WIRE RESISTV RS232  /  series 4 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.72" L x 1.57" W (69.1mm x 39.9mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display, Monitor - LCD Driver/Controller
Mfr 3M
Series SC400
Package Box
Product Status Obsolete
Touchscreen 4 Wire Resistive
Voltage - Input 5V, 12V
Dimension 2.72" L x 1.57" W (69.1mm x 39.9mm)
Interface RS-232
Temperature Range - Operating 0°C ~ 65°C
Base Product Number SC402
Other Names 3M5542,98000328231
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1242513-SC402S
Ultra Librarian 3D Model Ultra Librarian SC402S CAD Model

Description

The 1095893 is an SC402S LCD driver/controller from the SC400 series. The controller is manufactured by 3M

  • Series: SC400
  • Voltage Input: 5V and 12V
  • Interface: RS-232
  • Temperature Range: 0°C to 65°C
  • Dimension: 2.72" L x 1.57" W (69.1mm x 39.9mm)
  • Touchscreen: 4-wire resistive
  • Packaging: Box
  • Product Status: Obsolete
  • Standard Package: 1 unit

You May Also Be Interested in

ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
3M
LCD DRVR BRD 4WIRE RESISTV RS232 / series 4 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.72" L x 1.57" W (69.1mm x 39.9mm)
Need more? Email Us
3M
LCD DRVR BRD 5WIRE RESISTIVE USB / series 5 Wire Resistive LCD Driver/Controller 5V USB 2.85" L x 1.30" W (72.4mm x 33mm)
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
Seiko Epson Corporation
LCD CONTROLLER
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Lowest to $5.3443
Amulet Technologies LLC
LCD DRVR BRD 4 OR 5WIRE TWI/UART
Need more? Email Us
3M
LCD DRVR BRD 5WIRE RESISTV RS232 / series 5 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.77" L x 1.57" W (70.4mm x 39.9mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess