EN
  • EN
  • DE

SC401U

Part No SC401U
Manufacturer 3M
Catalog Display, Monitor - LCD Driver/Controller
Description LCD DRVR BRD 4WIRE RESISTIVE USB / series 4 Wire Resistive LCD Driver/Controller 5V USB 2.67" L x 1.30" W (67.8mm x 33mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display, Monitor - LCD Driver/Controller
Mfr 3M
Series SC400
Package Box
Product Status Obsolete
Touchscreen 4 Wire Resistive
Voltage - Input 5V
Dimension 2.67" L x 1.30" W (67.8mm x 33mm)
Interface USB
Temperature Range - Operating 0°C ~ 65°C
Base Product Number SC401
Other Names 0-00-51119-95672-6,3M5541,98000328223
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1242512-SC401U
Ultra Librarian 3D Model Ultra Librarian SC401U CAD Model

Description

The 1242512-SC401U is an LCD driver/controller from the SC400 series of 3M. It is available in a box packaging and its voltage input is 5V.

  • Series: SC400
  • Packaging: Box
  • Voltage Input: 5V
  • Interface: USB
  • Temperature Range of Operation: 0°C to 65°C
  • Dimension: 2.67 inches in length and 1.30 inches in width
  • Touchscreen: 4 wire resistive
  • HTSUS code: 8473.30.1180

You May Also Be Interested in

Amulet Technologies LLC
LCD DRVR BRD 4 OR 5WIRE TWI/UART
Need more? Email Us
Seiko Epson Corporation
LCD CONTROLLER
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Lowest to $4.9700
3M
LCD DRVR BRD 5WIRE RESISTIVE USB / series 5 Wire Resistive LCD Driver/Controller 5V USB 2.85" L x 1.30" W (72.4mm x 33mm)
Need more? Email Us
3M
LCD DRVR BRD 5WIRE RESISTV RS232 / series 5 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.77" L x 1.57" W (70.4mm x 39.9mm)
Need more? Email Us
3M
LCD DRVR BRD 4WIRE RESISTV RS232 / series 4 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.72" L x 1.57" W (69.1mm x 39.9mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess