EN
  • EN
  • DE

P25LE-020S-DA

Part No P25LE-020S-DA
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN SOCKET 20POS IDC 30AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Type Outer Shroud Contact
Number of Positions 20
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through, Strain Relief
Contact Finish Gold
Contact Finish Thickness Flash
Color Brown
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614420-P25LE-020S-DA
Ultra Librarian 3D Model Ultra Librarian P25LE-020S-DA CAD Model

Description

N

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PLUG&RCPT 8P CRIMP 16-22AWG
Need more? Email Us
CW Industries
CONN RCPT 10POS IDC TIN
Need more? Email Us
3M
CONN PLUG 10P IDC 26-28AWG GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG OPER 26POS 0.3MM INLIN
Lowest to $0.9545
TE Connectivity
CONN PLUG 4POS CRIMP TIN
Lowest to $207.1429
Harwin Inc.
CONN RCPT 6POS CRIMP 22AWG GOLD
Lowest to $23.3727
Amphenol Sine Systems Corp
CONN PLUG 4POS CRIMP 12-14AWG
Need more? Email Us
HARTING
CONN RCPT 6POS IDC 26-28AWG GOLD
Need more? Email Us
Harwin Inc.
CONN RECEPT 2MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess