EN
  • EN
  • DE

M8BCK

Part No M8BCK
Manufacturer 3M
Catalog Terminals - Wire Splice Connectors
Description CONN SPLICE 8 AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 8 AWG
Insulation Non-Insulated
Features Brazed Seam
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1534272-M8BCK
Ultra Librarian 3D Model Ultra Librarian M8BCK CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPLICE 14-22 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
Panduit Corp
CONN BUTT SPLICE 70MM CRIMP
Need more? Email Us
TE Connectivity
CONN INLINE 2 AWG CRIMP
Need more? Email Us
Panduit Corp
CONN SPLICE 14-18 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 2 AWG CRIMP AMPOWER
Need more? Email Us
3M
CONN INLINE TAP 14-22 AWG IDC
Need more? Email Us
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
WAGO Corporation
COMPACT SPLICING CONNECTOR; 5- C
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess