EN
  • EN
  • DE

94821

Part No 94821
Manufacturer 3M
Catalog Terminals - Quick Connects, Quick Disconnect Connectors
Description CONN QC RCPT 14-16AWG 0.250
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.870" (22.10mm)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Non-Mating End Insulated
Mounting Type Free Hanging (In-Line)
Features Butted Seam
Color Blue
Contact Material Brass
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636833-94821
Ultra Librarian 3D Model Ultra Librarian 94821 CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
CONN QC RCPT 0.205 SOLDER
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.205
Need more? Email Us
3M
CONN QC RCPT 10-12AWG 0.375
Need more? Email Us
Panduit Corp
CONN QC RCPT 10-12AWG 0.250
Need more? Email Us
3M
CONN QC TAB 14-16AWG 0.250 CRIMP
Need more? Email Us
TE Connectivity
CONN QC RCPT 14-16AWG 0.110
Need more? Email Us
TE Connectivity
CONN QC RCPT 18-22AWG 0.205
Need more? Email Us
TE Connectivity
CONN QC RCPT 22-24AWG 0.078
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess