EN
  • EN
  • DE

94812

Part No 94812
Manufacturer 3M
Catalog Terminals - Quick Connects, Quick Disconnect Connectors
Description CONN QC TAB 18-22AWG 0.250 CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.950" (24.13mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Mating End Insulated
Mounting Type Free Hanging (In-Line)
Features Butted Seam
Color Red
Contact Material Copper
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636827-94812
Ultra Librarian 3D Model Ultra Librarian 94812 CAD Model

Description

N

You May Also Be Interested in

3M
CONN QC RCPT 22-26AWG 0.110
Need more? Email Us
3M
CONN QC RCPT 14-16AWG .25 CRIMP
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
TE Connectivity
CONN QC RCPT 22-24AWG 0.078
Need more? Email Us
3M
CONN QC RCPT 14-16AWG 0.250
Need more? Email Us
3M
CONN QC RCPT 10-12AWG 0.375
Need more? Email Us
TE Connectivity
CONN QC RCPT 18-22AWG 0.205
Need more? Email Us
3M
CONN QC TAB 14-16AWG 0.250 CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess