EN
  • EN
  • DE

8432-21B1-RK-TR

Part No 8432-21B1-RK-TR
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description 3M™ Chip Carrier Sockets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series 8400
Packaging Reel - TR
Type PLCC
Number of Positions or Pins (Grid) 32 (2 x 7, 2 x 9)
Pitch - Mating 0.050" (1.27mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 160μin (4.06μm)
Contact Material - Mating Copper Alloy
Mounting SMD
Features Closed Frame
Termination Solder
Pitch - Post 0.050" (1.27mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 160μin (4.06μm)
Contact Material - Post Copper Alloy
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Operating Temperature Range -40°C ~ 105°C
Termination Post Length 0.132" (3.35mm)
Material Flammability Rating UL94 V-0
Current Rating 1A
Win Source Part Number 1133972-8432-21B1-RK-TR
Manufacturer Homepage www.3m.comesd
Popularity Medium
Supply and Demand Status Limited
Family Name 8400
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Unknown
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 8432-21B1-RK-TR CAD Model

Description

The 3M 8432-21B1-RK-TR is a 32-position plastic leaded chip carrier (PLCC) socket with a tin surface mount. It is designed for use with PLCC devices with a lead spacing of 0.50 mm. The socket has a black body and white contacts.

The 8432-21B1-RK-TR socket is made of high-quality materials and is designed for durability and reliability. It has a temperature range of -40°C to 105°C and a current rating of 1.0 A per contact. The socket is also RoHS compliant.

The 8432-21B1-RK-TR socket is a good choice for a variety of applications, including:

  • Industrial control
  • Telecommunications
  • Medical devices
  • Consumer electronics
  • Automotive electronics

The socket is easy to use and can be mounted to a PCB using either surface mount or through-hole soldering methods. It is also compatible with a variety of programming and testing equipment.

Here are some of the key features and benefits of the 3M 8432-21B1-RK-TR PLCC socket:

  • 32-position PLCC socket with a tin surface mount
  • Designed for use with PLCC devices with a lead spacing of 0.50 mm
  • Black body with white contacts
  • Temperature range of -40°C to 105°C
  • Current rating of 1.0 A per contact
  • RoHS compliant
  • Easy to use and mount
  • Compatible with a variety of programming and testing equipment

The 8432-21B1-RK-TR socket is a reliable and high-quality socket that is well-suited for a variety of applications. It is a good choice for engineers and designers who need a reliable and durable PLCC socket.

In addition to the features and benefits listed above, here are some other things to consider when choosing a PLCC socket:

  • Socket type: There are two main types of PLCC sockets: surface mount and through-hole. Surface mount sockets are soldered directly to the PCB, while through-hole sockets have leads that are inserted into holes in the PCB.
  • Lead spacing: PLCC sockets come with a variety of lead spacings. The lead spacing of the socket must match the lead spacing of the PLCC device that is being used.
  • Number of pins: PLCC sockets come with a variety of different numbers of pins. The number of pins in the socket must match the number of pins on the PLCC device that is being used.
  • Current rating: The current rating of the socket must be greater than or equal to the current rating of the PLCC device that is being used.
  • Temperature range: The temperature range of the socket must match the temperature range of the PLCC device that is being used.

When choosing a PLCC socket, it is important to consider all of these factors to ensure that you are choosing the right socket for your application.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
3M
CONN SOCKET SOIC 24POS GOLD
Need more? Email Us
Yamaichi
144 PIN QFP, 0.50 MM
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 18POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 4POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 12POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3115 $59.0175
110+ $1.0762 $118.3820
170+ $1.0425 $177.2250
230+ $1.0089 $232.0470
300+ $0.9753 $292.5900
400+ $0.8743 $349.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess