Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627323-82040-6000RB
Ultra Librarian 3D Model Ultra Librarian 82040-6000RB CAD Model

You May Also Be Interested in

3M
CONN RCPT 16P IDC 26-28AWG GOLD
Need more? Email Us
ECAD model for CHG-2016-J01010-KCP
Hirose Electric Co Ltd
CONN RCPT 12POS IDC 26AWG TIN
Need more? Email Us
ECAD model for DF11-12DS-2R26(05)
Hirose Electric Co Ltd
CONN RCPT 6POS IDC 26AWG TIN
Need more? Email Us
ECAD model for DF11-6DS-2R26(05)
Omron
CONN RCPT 50POS IDC 28AWG GOLD
Lowest to $2.5699
ECAD model for XG4M-5030-U
HARTING
CONN RCPT 6POS IDC 26-28AWG GOLD
Need more? Email Us
ECAD model for 09185065813
3M
CONN SELF MATING 4POS IDC 20AWG
Need more? Email Us
ECAD model for 38104-0020-100FL
3M
CONN RCPT 3POS IDC 20-22AWG GOLD
Need more? Email Us
ECAD model for 37303-2206-0P0 FL 100
TE Connectivity
CONN PLUG 4POS CRIMP TIN
Need more? Email Us
ECAD model for 350848-4
HARTING
CONN RCPT 64POS IDC 26-28AWG
Need more? Email Us
ECAD model for 09185646813

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention